TE Connectivity Ring Connectors 35664

Description
Ring Terminal Connector 1/2 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27065-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27065-ND
Ring Connectors A27065-ND
Ring Terminal Connector 1/2 Stud Circular 8 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity - 66H7076 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity
66H7076
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity 66H7076
TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity - 30AC4475 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity
30AC4475
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity 30AC4475
TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27065-ND 35664 66H7076
Product Name Ring Connectors Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data