TE Connectivity Ring Connectors 35634

Description
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27266-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27266-ND
Ring Connectors A27266-ND
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity - 93B3911 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
93B3911
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity 93B3911
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity - 28AC9060 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
28AC9060
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity 28AC9060
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27266-ND 93B3911
Product Name Ring Connectors Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers