TE Connectivity
Knife Disconnects
35610
Description
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .51 - 3.26
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .51 - 3.26
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .51 - 3.26
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Usage Conditions Insulation Option : Uninsulated
Body Features
- Body Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : .26 - 1.65
- Wire Size (AWG) : 22 - 16
- Wire Size (KCMIL) : .51 - 3.26
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
35610 |
|
Product Name
|
Knife Disconnects |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details
Material
Nickel
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers
Terminal Type
Ring Terminal
Material
Brass, Pre-Tin
Features
RoHS
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details