TE Connectivity Chip Resistor - Surface Mount 35609R1FT

Description
9.1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
9.1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143908TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143908TR-ND
Chip Resistor - Surface Mount A143908TR-ND
9.1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

9.1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143908CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143908CT-ND
Chip Resistor - Surface Mount A143908CT-ND
9.1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

9.1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 9R1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2774
Res, 9R1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2774
RES, 9R1, 1%, 6W, 4527, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 9R1, 1%, 6W, 4527, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9R1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0106
Res, 9R1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0106
RES, 9R1, 1%, 6W, 4527, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 9R1, 1%, 6W, 4527, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143908TR-ND 97AC2774
Product Name Chip Resistor - Surface Mount Res, 9R1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details