TE Connectivity Chip Resistor - Surface Mount 35609M1FT

Description
9.1 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
9.1 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144052TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144052TR-ND
Chip Resistor - Surface Mount A144052TR-ND
9.1 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

9.1 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 9M1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9M1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4048
Res, 9M1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4048
RES, 9M1, 1%, 6W, 4527, THICK FILM; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 9M1, 1%, 6W, 4527, THICK FILM; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9M1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9M1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6184
Res, 9M1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6184
RES, 9M1, 1%, 6W, 4527, THICK FILM; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 9M1, 1%, 6W, 4527, THICK FILM; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144052TR-ND 97AC4048
Product Name Chip Resistor - Surface Mount Res, 9M1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567469 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details