TE Connectivity Chip Resistor - Surface Mount 35609K1FT

Description
9.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
9.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143980CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143980CT-ND
Chip Resistor - Surface Mount A143980CT-ND
9.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

9.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143980TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143980TR-ND
Chip Resistor - Surface Mount A143980TR-ND
9.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

9.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 9K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6728
Res, 9K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6728
RES, 9K1, 1%, 6W, 4527, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 9K1, 1%, 6W, 4527, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6727
Res, 9K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6727
RES, 9K1, 1%, 6W, 4527, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 9K1, 1%, 6W, 4527, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143980CT-ND 97AC6728
Product Name Chip Resistor - Surface Mount Res, 9K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5234FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details