TE Connectivity Chip Resistor - Surface Mount 356091RFT

Description
91 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
91 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143932TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143932TR-ND
Chip Resistor - Surface Mount A143932TR-ND
91 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

91 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143932CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143932CT-ND
Chip Resistor - Surface Mount A143932CT-ND
91 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

91 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 91R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5779
Res, 91R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5779
RES, 91R, 1%, 6W, 4527, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 91R, 1%, 6W, 4527, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5780
Res, 91R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5780
RES, 91R, 1%, 6W, 4527, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 91R, 1%, 6W, 4527, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143932TR-ND 97AC5779
Product Name Chip Resistor - Surface Mount Res, 91R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details