TE Connectivity Chip Resistor - Surface Mount 356091KFT

Description
91 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
91 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144004TR-ND
Chip Resistor - Surface Mount A144004TR-ND
91 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

91 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144004CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144004CT-ND
Chip Resistor - Surface Mount A144004CT-ND
91 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

91 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 91K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0110
Res, 91K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0110
RES, 91K, 1%, 6W, 4527, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 91K, 1%, 6W, 4527, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2779
Res, 91K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2779
RES, 91K, 1%, 6W, 4527, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 91K, 1%, 6W, 4527, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144004TR-ND 97AC0110
Product Name Chip Resistor - Surface Mount Res, 91K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details