TE Connectivity Chip Resistor - Surface Mount 3560910RFT

Description
910 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
910 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143956TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143956TR-ND
Chip Resistor - Surface Mount A143956TR-ND
910 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

910 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 910R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1765
Res, 910R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1765
RES, 910R, 1%, 6W, 4527, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 910R, 1%, 6W, 4527, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1766
Res, 910R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1766
RES, 910R, 1%, 6W, 4527, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 910R, 1%, 6W, 4527, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143956TR-ND 97AC1765
Product Name Chip Resistor - Surface Mount Res, 910R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details