TE Connectivity Chip Resistor - Surface Mount 3560910KFT

Description
910 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
910 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144028DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144028DKR-ND
Chip Resistor - Surface Mount A144028DKR-ND
910 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

910 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144028TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144028TR-ND
Chip Resistor - Surface Mount A144028TR-ND
910 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

910 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144028CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144028CT-ND
Chip Resistor - Surface Mount A144028CT-ND
910 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

910 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 910K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8643
Res, 910K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8643
RES, 910K, 1%, 6W, 4527, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 910K, 1%, 6W, 4527, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5781
Res, 910K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5781
RES, 910K, 1%, 6W, 4527, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 910K, 1%, 6W, 4527, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144028DKR-ND 96AC8643
Product Name Chip Resistor - Surface Mount Res, 910K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details