TE Connectivity Chip Resistor - Surface Mount 35608R2FT

Description
8.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143907TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143907TR-ND
Chip Resistor - Surface Mount A143907TR-ND
8.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

8.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143907CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143907CT-ND
Chip Resistor - Surface Mount A143907CT-ND
8.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

8.2 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 8R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5177
Res, 8R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5177
RES, 8R2, 1%, 6W, 4527, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 8R2, 1%, 6W, 4527, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0105
Res, 8R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0105
RES, 8R2, 1%, 6W, 4527, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 8R2, 1%, 6W, 4527, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143907TR-ND 97AC5177
Product Name Chip Resistor - Surface Mount Res, 8R2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details