TE Connectivity Chip Resistor - Surface Mount 356082KFT

Description
82 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
82 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144003TR-ND
Chip Resistor - Surface Mount A144003TR-ND
82 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

82 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 82K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2778
Res, 82K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2778
RES, 82K, 1%, 6W, 4527, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 82K, 1%, 6W, 4527, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5179
Res, 82K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5179
RES, 82K, 1%, 6W, 4527, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 82K, 1%, 6W, 4527, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144003TR-ND 97AC2778
Product Name Chip Resistor - Surface Mount Res, 82K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457402 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 30 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details