TE Connectivity Resistor 3560820KJT

Description
RES 3560 820K 5% Product overview: 3560820KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3560820KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 3560 820K 5% Product overview: 3560820KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3560820KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 52-3560820KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3560 820K 5% Product overview: 3560820KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3560820KJT can be used for catalog matching and distributor lookup.

RES 3560 820K 5% Product overview: 3560820KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3560820KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1315094-3560820KJT
Resistors - Chip Resistor - Surface Mount 1315094-3560820KJT
Win Source Part Number: 1315094-3560820KJT Category: Resistors>Chip Resistor - Surface Mount Series: 3560, CGS Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 6W Composition: Thick Film Number of Terminations: 2 Resistance: 820 kOhms Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.457" L x 0.270" W (11.60mm x 6.85mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: 3560

Win Source Part Number: 1315094-3560820KJT
Category: Resistors>Chip Resistor - Surface Mount
Series: 3560, CGS
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 6W
Composition: Thick Film
Number of Terminations: 2
Resistance: 820 kOhms
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.457" L x 0.270" W (11.60mm x 6.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: 3560

Buy Now Datasheet
Chip Resistor - Surface Mount - A144125TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144125TR-ND
Chip Resistor - Surface Mount A144125TR-ND
820 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

820 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 820K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5786
Res, 820K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5786
RES, 820K, 5%, 6W, 4527, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 820K, 5%, 6W, 4527, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4474
Res, 820K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4474
RES, 820K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 820K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-3560820KJT 1315094-3560820KJT A144125TR-ND 97AC5786 34AH4474
Product Name Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 820K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 820K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard Nonstandard 4527 [11470 Metric]
Resistance Range 820000 ohms 820000 ohms 820000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details