TE Connectivity Chip Resistor - Surface Mount 35607R5FT

Description
7.5 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143906TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143906TR-ND
Chip Resistor - Surface Mount A143906TR-ND
7.5 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

7.5 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 7R5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2773
Res, 7R5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2773
RES, 7R5, 1%, 6W, 4527, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 7R5, 1%, 6W, 4527, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7R5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5176
Res, 7R5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5176
RES, 7R5, 1%, 6W, 4527, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 7R5, 1%, 6W, 4527, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143906TR-ND 97AC2773
Product Name Chip Resistor - Surface Mount Res, 7R5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details