TE Connectivity Chip Resistor - Surface Mount 35607K5FT

Description
7.5 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143978CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143978CT-ND
Chip Resistor - Surface Mount A143978CT-ND
7.5 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

7.5 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143978TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143978TR-ND
Chip Resistor - Surface Mount A143978TR-ND
7.5 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

7.5 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 7K5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2327
Res, 7K5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2327
RES, 7K5, 1%, 6W, 4527, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 7K5, 1%, 6W, 4527, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9550
Res, 7K5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9550
RES, 7K5, 1%, 6W, 4527, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 7K5, 1%, 6W, 4527, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143978CT-ND 97AC2327
Product Name Chip Resistor - Surface Mount Res, 7K5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details