TE Connectivity Chip Resistor - Surface Mount 3560750RFT

Description
750 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
750 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143954CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143954CT-ND
Chip Resistor - Surface Mount A143954CT-ND
750 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

750 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143954TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143954TR-ND
Chip Resistor - Surface Mount A143954TR-ND
750 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

750 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 750R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6363
Res, 750R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6363
RES, 750R, 1%, 6W, 4527, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 750R, 1%, 6W, 4527, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1764
Res, 750R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1764
RES, 750R, 1%, 6W, 4527, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 750R, 1%, 6W, 4527, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143954CT-ND 97AC6363
Product Name Chip Resistor - Surface Mount Res, 750R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details