TE Connectivity Chip Resistor - Surface Mount 3560750KFT

Description
750 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
750 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 750K, 1%, 6W, 4527 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 750 kΩ with a tolerance of ±1%, making it suitable for precision applications. The resistor has a power rating of 6W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. This component is packaged in a 4527 size, which is compatible with automatic placement systems, facilitating high-volume production. It is supplied on 7-inch reels containing 1000 pieces, ensuring ease of handling and assembly. The resistor also has a maximum working voltage of 300V and can withstand overload voltages up to 600V. Additionally, it complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. The product's construction and performance specifications indicate reliability under various conditions, including temperature cycling and humidity exposure.

Datasheet Summary
Powered by GS/AI

The Resistor 750K, 1%, 6W, 4527 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 750 kΩ with a tolerance of ±1%, making it suitable for precision applications. The resistor has a power rating of 6W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. This component is packaged in a 4527 size, which is compatible with automatic placement systems, facilitating high-volume production. It is supplied on 7-inch reels containing 1000 pieces, ensuring ease of handling and assembly. The resistor also has a maximum working voltage of 300V and can withstand overload voltages up to 600V. Additionally, it complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. The product's construction and performance specifications indicate reliability under various conditions, including temperature cycling and humidity exposure.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144026TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144026TR-ND
Chip Resistor - Surface Mount A144026TR-ND
750 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

750 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144026CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144026CT-ND
Chip Resistor - Surface Mount A144026CT-ND
750 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

750 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 750K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3605
Res, 750K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3605
RES, 750K, 1%, 6W, 4527, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 750K, 1%, 6W, 4527, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8642
Res, 750K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8642
RES, 750K, 1%, 6W, 4527, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 750K, 1%, 6W, 4527, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144026TR-ND 97AC3605
Product Name Chip Resistor - Surface Mount Res, 750K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details