TE Connectivity Chip Resistor - Surface Mount 35606R8JT

Description
6.8 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144064DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144064DKR-ND
Chip Resistor - Surface Mount A144064DKR-ND
6.8 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144064TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144064TR-ND
Chip Resistor - Surface Mount A144064TR-ND
6.8 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144064CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144064CT-ND
Chip Resistor - Surface Mount A144064CT-ND
6.8 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6R8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9389
Res, 6R8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9389
RES, 6R8, 5%, 6W, 4527, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 6R8, 5%, 6W, 4527, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4443
Res, 6R8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4443
RES, 6R8, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 6R8, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144064DKR-ND 96AC9389 34AH4443
Product Name Chip Resistor - Surface Mount Res, 6R8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 6R8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data