TE Connectivity Chip Resistor - Surface Mount 35606M8FT

Description
6.8 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144049TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144049TR-ND
Chip Resistor - Surface Mount A144049TR-ND
6.8 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

6.8 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6M8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1521
Res, 6M8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1521
RES, 6M8, 1%, 6W, 4527, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 6M8, 1%, 6W, 4527, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1522
Res, 6M8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1522
RES, 6M8, 1%, 6W, 4527, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 6M8, 1%, 6W, 4527, THICK FILM; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144049TR-ND 97AC1521
Product Name Chip Resistor - Surface Mount Res, 6M8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1625892-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details