TE Connectivity Chip Resistor - Surface Mount 35606M2FT

Description
6.2 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.2 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144048TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144048TR-ND
Chip Resistor - Surface Mount A144048TR-ND
6.2 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

6.2 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6M2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9035
Res, 6M2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9035
RES, 6M2, 1%, 6W, 4527, THICK FILM; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 6M2, 1%, 6W, 4527, THICK FILM; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9036
Res, 6M2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9036
RES, 6M2, 1%, 6W, 4527, THICK FILM; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 6M2, 1%, 6W, 4527, THICK FILM; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144048TR-ND 96AC9035
Product Name Chip Resistor - Surface Mount Res, 6M2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567841 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details