TE Connectivity Chip Resistor - Surface Mount 35606K8JT

Description
6.8 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144100TR-ND
Chip Resistor - Surface Mount A144100TR-ND
6.8 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

6.8 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144100CT-ND
Chip Resistor - Surface Mount A144100CT-ND
6.8 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

6.8 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6K8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC7785 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC7785
Res, 6K8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC7785
RES, 6K8, 5%, 6W, 4527, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 6K8, 5%, 6W, 4527, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4437
Res, 6K8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4437
RES, 6K8, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 6K8, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144100TR-ND 96AC7785 34AH4437
Product Name Chip Resistor - Surface Mount Res, 6K8, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 6K8, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623795-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
2 suppliers