TE Connectivity Chip Resistor - Surface Mount 35606K2FT

Description
6.2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143976TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143976TR-ND
Chip Resistor - Surface Mount A143976TR-ND
6.2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

6.2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143976DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143976DKR-ND
Chip Resistor - Surface Mount A143976DKR-ND
6.2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

6.2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143976CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143976CT-ND
Chip Resistor - Surface Mount A143976CT-ND
6.2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

6.2 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6K2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4723
Res, 6K2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4723
RES, 6K2, 1%, 6W, 4527, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 6K2, 1%, 6W, 4527, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4722
Res, 6K2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4722
RES, 6K2, 1%, 6W, 4527, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 6K2, 1%, 6W, 4527, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143976TR-ND 97AC4723
Product Name Chip Resistor - Surface Mount Res, 6K2, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details