TE Connectivity Chip Resistor - Surface Mount 356068KJT

Description
68 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
68 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144112TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144112TR-ND
Chip Resistor - Surface Mount A144112TR-ND
68 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

68 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 68K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0704
Res, 68K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0704
RES, 68K, 5%, 6W, 4527, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 68K, 5%, 6W, 4527, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4449
Res, 68K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4449
RES, 68K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 68K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 68K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0703
Res, 68K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0703
RES, 68K, 5%, 6W, 4527, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 68K, 5%, 6W, 4527, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144112TR-ND 97AC0704 34AH4449
Product Name Chip Resistor - Surface Mount Res, 68K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 68K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573340 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details