TE Connectivity Chip Resistor - Surface Mount 356068KFT

Description
68 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144001TR-ND
Chip Resistor - Surface Mount A144001TR-ND
68 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

68 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 68K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC7781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC7781
Res, 68K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC7781
RES, 68K, 1%, 6W, 4527, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 68K, 1%, 6W, 4527, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9833
Res, 68K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9833
RES, 68K, 1%, 6W, 4527, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 68K, 1%, 6W, 4527, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144001TR-ND 96AC7781
Product Name Chip Resistor - Surface Mount Res, 68K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details