TE Connectivity Chip Resistor - Surface Mount 3560680KFT

Description
680 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
680 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144025DKR-ND
Chip Resistor - Surface Mount A144025DKR-ND
680 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

680 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144025CT-ND
Chip Resistor - Surface Mount A144025CT-ND
680 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

680 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144025TR-ND
Chip Resistor - Surface Mount A144025TR-ND
680 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

680 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 680K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8641
Res, 680K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8641
RES, 680K, 1%, 6W, 4527, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 680K, 1%, 6W, 4527, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3604
Res, 680K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3604
RES, 680K, 1%, 6W, 4527, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 680K, 1%, 6W, 4527, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144025DKR-ND 96AC8641
Product Name Chip Resistor - Surface Mount Res, 680K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details