TE Connectivity Chip Resistor - Surface Mount 3560620RFT

Description
620 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
620 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143952TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143952TR-ND
Chip Resistor - Surface Mount A143952TR-ND
620 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

620 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143952CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143952CT-ND
Chip Resistor - Surface Mount A143952CT-ND
620 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

620 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 620R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6180
Res, 620R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6180
RES, 620R, 1%, 6W, 4527, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 620R, 1%, 6W, 4527, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9034
Res, 620R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9034
RES, 620R, 1%, 6W, 4527, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 620R, 1%, 6W, 4527, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143952TR-ND 97AC6180
Product Name Chip Resistor - Surface Mount Res, 620R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details