TE Connectivity Chip Resistor - Surface Mount 35605R6FT

Description
5.6 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143903CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143903CT-ND
Chip Resistor - Surface Mount A143903CT-ND
5.6 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143903DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143903DKR-ND
Chip Resistor - Surface Mount A143903DKR-ND
5.6 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143903TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143903TR-ND
Chip Resistor - Surface Mount A143903TR-ND
5.6 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5R6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2491
Res, 5R6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2491
RES, 5R6, 1%, 6W, 4527, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 5R6, 1%, 6W, 4527, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC7775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC7775
Res, 5R6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC7775
RES, 5R6, 1%, 6W, 4527, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 5R6, 1%, 6W, 4527, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143903CT-ND 97AC2491
Product Name Chip Resistor - Surface Mount Res, 5R6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details