TE Connectivity Chip Resistor - Surface Mount 35605R1FT

Description
5.1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143902DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143902DKR-ND
Chip Resistor - Surface Mount A143902DKR-ND
5.1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

5.1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143902CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143902CT-ND
Chip Resistor - Surface Mount A143902CT-ND
5.1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

5.1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143902TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143902TR-ND
Chip Resistor - Surface Mount A143902TR-ND
5.1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

5.1 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5R1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC7774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC7774
Res, 5R1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC7774
RES, 5R1, 1%, 6W, 4527, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 5R1, 1%, 6W, 4527, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2490
Res, 5R1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2490
RES, 5R1, 1%, 6W, 4527, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 5R1, 1%, 6W, 4527, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143902DKR-ND 96AC7774
Product Name Chip Resistor - Surface Mount Res, 5R1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details