TE Connectivity Chip Resistor - Surface Mount 35605M6JT

Description
5.6 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.6 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144135TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144135TR-ND
Chip Resistor - Surface Mount A144135TR-ND
5.6 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

5.6 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5M6, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M6, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6002
Res, 5M6, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6002
RES, 5M6, 5%, 6W, 4527, THICK FILM; Resistance:5.6Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 5M6, 5%, 6W, 4527, THICK FILM; Resistance:5.6Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5M6, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M6, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4419
Res, 5M6, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4419
RES, 5M6, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 5M6, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144135TR-ND 97AC6002 34AH4419
Product Name Chip Resistor - Surface Mount Res, 5M6, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 5M6, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567753P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details