TE Connectivity Chip Resistor - Surface Mount 35605K6JT

Description
5.6 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144099TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144099TR-ND
Chip Resistor - Surface Mount A144099TR-ND
5.6 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

5.6 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144099CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144099CT-ND
Chip Resistor - Surface Mount A144099CT-ND
5.6 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

5.6 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5K6, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2503
Res, 5K6, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2503
RES, 5K6, 5%, 6W, 4527, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 5K6, 5%, 6W, 4527, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4416
Res, 5K6, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4416
RES, 5K6, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 5K6, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144099TR-ND 97AC2503 34AH4416
Product Name Chip Resistor - Surface Mount Res, 5K6, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 5K6, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details