TE Connectivity Chip Resistor - Surface Mount 35605K6FT

Description
5.6 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143975TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143975TR-ND
Chip Resistor - Surface Mount A143975TR-ND
5.6 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

5.6 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5K6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9548
Res, 5K6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9548
RES, 5K6, 1%, 6W, 4527, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 5K6, 1%, 6W, 4527, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2325
Res, 5K6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2325
RES, 5K6, 1%, 6W, 4527, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 5K6, 1%, 6W, 4527, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143975TR-ND 96AC9548
Product Name Chip Resistor - Surface Mount Res, 5K6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details