TE Connectivity Chip Resistor - Surface Mount 35605K1FT

Description
5.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143974TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143974TR-ND
Chip Resistor - Surface Mount A143974TR-ND
5.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

5.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143974DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143974DKR-ND
Chip Resistor - Surface Mount A143974DKR-ND
5.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

5.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143974CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143974CT-ND
Chip Resistor - Surface Mount A143974CT-ND
5.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

5.1 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6724
Res, 5K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6724
RES, 5K1, 1%, 6W, 4527, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 5K1, 1%, 6W, 4527, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4721
Res, 5K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4721
RES, 5K1, 1%, 6W, 4527, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 5K1, 1%, 6W, 4527, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143974TR-ND 97AC6724
Product Name Chip Resistor - Surface Mount Res, 5K1, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details