TE Connectivity Chip Resistor - Surface Mount 356056KFT

Description
56 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143999TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143999TR-ND
Chip Resistor - Surface Mount A143999TR-ND
56 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

56 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 56K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC7779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC7779
Res, 56K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC7779
RES, 56K, 1%, 6W, 4527, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 56K, 1%, 6W, 4527, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9832
Res, 56K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9832
RES, 56K, 1%, 6W, 4527, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 56K, 1%, 6W, 4527, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143999TR-ND 96AC7779
Product Name Chip Resistor - Surface Mount Res, 56K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details