TE Connectivity Chip Resistor - Surface Mount 3560560RJT

Description
560 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
560 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 560R, 5%, 6W, 4527 from TE Connectivity is a thick film resistor designed for high power applications. It has a power rating of 6W at 70°C and operates within a temperature range of -55°C to 155°C. The resistor features a resistance tolerance of ±5% and is available in a resistance range from 1,Ѷ to 10M,Ѷ. It has a maximum working voltage of 300V and can withstand overload voltages up to 600V. The device is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. Additionally, it complies with RoHS directives and has a matte tin over nickel barrier terminal finish. The resistor is designed to meet various performance specifications, including dielectric withstand voltage and temperature coefficient of resistance.

Datasheet Summary
Powered by GS/AI

The Resistor 560R, 5%, 6W, 4527 from TE Connectivity is a thick film resistor designed for high power applications. It has a power rating of 6W at 70°C and operates within a temperature range of -55°C to 155°C. The resistor features a resistance tolerance of ±5% and is available in a resistance range from 1,Ѷ to 10M,Ѷ. It has a maximum working voltage of 300V and can withstand overload voltages up to 600V. The device is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. Additionally, it complies with RoHS directives and has a matte tin over nickel barrier terminal finish. The resistor is designed to meet various performance specifications, including dielectric withstand voltage and temperature coefficient of resistance.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144087CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144087CT-ND
Chip Resistor - Surface Mount A144087CT-ND
560 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

560 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144087TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144087TR-ND
Chip Resistor - Surface Mount A144087TR-ND
560 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

560 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 560R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5348
Res, 560R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5348
RES, 560R, 5%, 6W, 4527, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 560R, 5%, 6W, 4527, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4434
Res, 560R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4434
RES, 560R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 560R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144087CT-ND 97AC5348 34AH4434
Product Name Chip Resistor - Surface Mount Res, 560R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 560R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details