TE Connectivity Chip Resistor - Surface Mount 3560560RFT

Description
560 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143951TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143951TR-ND
Chip Resistor - Surface Mount A143951TR-ND
560 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

560 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 560R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1514
Res, 560R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1514
RES, 560R, 1%, 6W, 4527, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 560R, 1%, 6W, 4527, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1513
Res, 560R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1513
RES, 560R, 1%, 6W, 4527, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 560R, 1%, 6W, 4527, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143951TR-ND 97AC1514
Product Name Chip Resistor - Surface Mount Res, 560R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers