TE Connectivity Chip Resistor - Surface Mount 3560560KJT

Description
560 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
560 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144123CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144123CT-ND
Chip Resistor - Surface Mount A144123CT-ND
560 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

560 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144123TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144123TR-ND
Chip Resistor - Surface Mount A144123TR-ND
560 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

560 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 560K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0963
Res, 560K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0963
RES, 560K, 5%, 6W, 4527, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 560K, 5%, 6W, 4527, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4432
Res, 560K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4432
RES, 560K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 560K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144123CT-ND 97AC0963 34AH4432
Product Name Chip Resistor - Surface Mount Res, 560K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 560K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573144 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details