TE Connectivity Chip Resistor - Surface Mount 356051RFT

Description
51 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
51 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143926CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143926CT-ND
Chip Resistor - Surface Mount A143926CT-ND
51 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

51 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143926TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143926TR-ND
Chip Resistor - Surface Mount A143926TR-ND
51 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

51 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 51R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3596
Res, 51R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3596
RES, 51R, 1%, 6W, 4527, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 51R, 1%, 6W, 4527, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0954
Res, 51R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0954
RES, 51R, 1%, 6W, 4527, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 51R, 1%, 6W, 4527, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143926CT-ND 97AC3596
Product Name Chip Resistor - Surface Mount Res, 51R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879355-0 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details