The Res, 510R, 1%, 6W, 4527, Thick Film resistor from TE Connectivity is designed for high power applications, rated at 6W at 70°C. It features a resistance value of 510 ohms with a tolerance of ±1%. The resistor is housed in a 4527 size package, making it suitable for automated placement in manufacturing processes. It has a maximum working voltage of 300V and can withstand overloads up to 600V. The operating temperature range is from -55°C to 155°C, ensuring reliability in various environmental conditions. This product is compliant with RoHS directives and is supplied on 7-inch reels containing 1000 pieces, facilitating efficient handling and assembly.
510 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
510 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
510 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
RES, 510R, 1%, 6W, 4527, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes
RES, 510R, 1%, 6W, 4527, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143950CT-ND | 96AC9032 |
| Product Name | Chip Resistor - Surface Mount | Res, 510R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4527 [11470 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |