TE Connectivity Chip Resistor - Surface Mount 3560510KFT

Description
510 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
510 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 510K, 1%, 6W, 4527 from TE Connectivity is a thick film high power resistor designed for various applications. It has a power rating of 6W at an ambient temperature of 70°C and operates within a temperature range of -55°C to 155°C. The resistor features a resistance tolerance of ±1% and is available in a resistance range from 1,Ѷ to 10M,Ѷ. It is suitable for automatic placement and comes packaged on 7-inch reels containing 1000 pieces. The maximum working voltage for this resistor is 300V, with a maximum overload voltage of 600V. It also has a dielectric withstanding voltage of 600V. The resistor is compliant with EU RoHS directives and is halogen-free. Its construction allows for reliable performance under various environmental conditions, making it a suitable choice for engineers looking for a robust resistor for their projects.

Datasheet Summary
Powered by GS/AI

The Resistor 510K, 1%, 6W, 4527 from TE Connectivity is a thick film high power resistor designed for various applications. It has a power rating of 6W at an ambient temperature of 70°C and operates within a temperature range of -55°C to 155°C. The resistor features a resistance tolerance of ±1% and is available in a resistance range from 1,Ѷ to 10M,Ѷ. It is suitable for automatic placement and comes packaged on 7-inch reels containing 1000 pieces. The maximum working voltage for this resistor is 300V, with a maximum overload voltage of 600V. It also has a dielectric withstanding voltage of 600V. The resistor is compliant with EU RoHS directives and is halogen-free. Its construction allows for reliable performance under various environmental conditions, making it a suitable choice for engineers looking for a robust resistor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144022TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144022TR-ND
Chip Resistor - Surface Mount A144022TR-ND
510 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

510 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144022CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144022CT-ND
Chip Resistor - Surface Mount A144022CT-ND
510 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

510 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 510K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5569
Res, 510K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5569
RES, 510K, 1%, 6W, 4527, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 510K, 1%, 6W, 4527, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3325
Res, 510K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3325
RES, 510K, 1%, 6W, 4527, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 510K, 1%, 6W, 4527, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144022TR-ND 97AC5569
Product Name Chip Resistor - Surface Mount Res, 510K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details