TE Connectivity Chip Resistor - Surface Mount 35604R7JT

Description
4.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144062DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144062DKR-ND
Chip Resistor - Surface Mount A144062DKR-ND
4.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

4.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144062CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144062CT-ND
Chip Resistor - Surface Mount A144062CT-ND
4.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

4.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144062TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144062TR-ND
Chip Resistor - Surface Mount A144062TR-ND
4.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

4.7 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4R7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6373
Res, 4R7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6373
RES, 4R7, 5%, 6W, 4527, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 4R7, 5%, 6W, 4527, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4401
Res, 4R7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4401
RES, 4R7, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 4R7, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144062DKR-ND 97AC6373 34AH4401
Product Name Chip Resistor - Surface Mount Res, 4R7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 4R7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details