TE Connectivity Chip Resistor - Surface Mount 35604M7JT

Description
4.7 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144134TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144134TR-ND
Chip Resistor - Surface Mount A144134TR-ND
4.7 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

4.7 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144134CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144134CT-ND
Chip Resistor - Surface Mount A144134CT-ND
4.7 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

4.7 MOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4M7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1235
Res, 4M7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1235
RES, 4M7, 5%, 6W, 4527, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 4M7, 5%, 6W, 4527, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4398
Res, 4M7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4398
RES, 4M7, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 4M7, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144134TR-ND 97AC1235 34AH4398
Product Name Chip Resistor - Surface Mount Res, 4M7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 4M7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details