TE Connectivity Chip Resistor - Surface Mount 35604K7JT

Description
4.7 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144098CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144098CT-ND
Chip Resistor - Surface Mount A144098CT-ND
4.7 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

4.7 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144098TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144098TR-ND
Chip Resistor - Surface Mount A144098TR-ND
4.7 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

4.7 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4K7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC7784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC7784
Res, 4K7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC7784
RES, 4K7, 5%, 6W, 4527, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 4K7, 5%, 6W, 4527, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4395
Res, 4K7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4395
RES, 4K7, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 4K7, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144098CT-ND 96AC7784 34AH4395
Product Name Chip Resistor - Surface Mount Res, 4K7, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 4K7, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details