The Res, 4K7, 1%, 6W, 4527, Thick Film resistor from TE Connectivity is designed for high power applications, offering a power rating of 6W at an ambient temperature of 70°C. It features a resistance value of 4.7 kΩ with a tolerance of ±1%. The resistor is housed in a 4527 size package, making it suitable for automated placement in high-volume production. This component operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 300V, with an overload voltage rating of 600V. The resistor is compliant with EU RoHS directives and is halogen-free, ensuring it meets environmental standards. It is supplied on 7-inch reels containing 1000 pieces, facilitating easy handling and integration into manufacturing processes. Engineers considering this resistor should note its robust performance characteristics, including a low temperature coefficient of resistance and good solderability, making it a reliable choice for various electronic applications.
4.7 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
4.7 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
4.7 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
RES, 4K7, 1%, 6W, 4527, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes
RES, 4K7, 1%, 6W, 4527, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A143973CT-ND | 97AC6552 |
| Product Name | Chip Resistor - Surface Mount | Res, 4K7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4527 [11470 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |