TE Connectivity Chip Resistor - Surface Mount 356047KFT

Description
47 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143997CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143997CT-ND
Chip Resistor - Surface Mount A143997CT-ND
47 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

47 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143997TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143997TR-ND
Chip Resistor - Surface Mount A143997TR-ND
47 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

47 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 47K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4932
Res, 47K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4932
RES, 47K, 1%, 6W, 4527, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 47K, 1%, 6W, 4527, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2495
Res, 47K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2495
RES, 47K, 1%, 6W, 4527, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 47K, 1%, 6W, 4527, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143997CT-ND 97AC4932
Product Name Chip Resistor - Surface Mount Res, 47K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers