TE Connectivity Chip Resistor - Surface Mount 3560470KJT

Description
470 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
470 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144122TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144122TR-ND
Chip Resistor - Surface Mount A144122TR-ND
470 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

470 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144122CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144122CT-ND
Chip Resistor - Surface Mount A144122CT-ND
470 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

470 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 470K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4411
Res, 470K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4411
RES, 470K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 470K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 470K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0961
Res, 470K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0961
RES, 470K, 5%, 6W, 4527, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 470K, 5%, 6W, 4527, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144122TR-ND 34AH4411 97AC0961
Product Name Chip Resistor - Surface Mount Res, 470K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity Res, 470K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers