TE Connectivity Chip Resistor - Surface Mount 3560470KFT

Description
470 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144021TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144021TR-ND
Chip Resistor - Surface Mount A144021TR-ND
470 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

470 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 470K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3324
Res, 470K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3324
RES, 470K, 1%, 6W, 4527, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 470K, 1%, 6W, 4527, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0702
Res, 470K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0702
RES, 470K, 1%, 6W, 4527, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 470K, 1%, 6W, 4527, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144021TR-ND 97AC3324
Product Name Chip Resistor - Surface Mount Res, 470K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details