TE Connectivity Chip Resistor - Surface Mount 35603R9FT

Description
3.9 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143899TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143899TR-ND
Chip Resistor - Surface Mount A143899TR-ND
3.9 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143899CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143899CT-ND
Chip Resistor - Surface Mount A143899CT-ND
3.9 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143899DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143899DKR-ND
Chip Resistor - Surface Mount A143899DKR-ND
3.9 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3R9, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2488
Res, 3R9, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2488
RES, 3R9, 1%, 6W, 4527, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3R9, 1%, 6W, 4527, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R9, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC7771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC7771
Res, 3R9, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC7771
RES, 3R9, 1%, 6W, 4527, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3R9, 1%, 6W, 4527, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R9, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4367
Res, 3R9, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4367
RES, 3R9, 1%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 3R9, 1%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143899TR-ND 97AC2488 34AH4367
Product Name Chip Resistor - Surface Mount Res, 3R9, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 3R9, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details