TE Connectivity Chip Resistor - Surface Mount 35603R3JT

Description
3.3 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
3.3 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 3R3, 5%, 6W, 4527, Thick Film resistor from TE Connectivity is designed for high power applications with a power rating of 6W at 70°C. It features a resistance value of 3.3 ohms and a tolerance of ±5%. The resistor is housed in a 4527 package size, making it suitable for automated placement in high-volume production. It operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 300V, with an overload voltage rating of 600V. The device is compliant with RoHS directives and is supplied on 7-inch reels containing 1000 pieces, facilitating easy handling and integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Res, 3R3, 5%, 6W, 4527, Thick Film resistor from TE Connectivity is designed for high power applications with a power rating of 6W at 70°C. It features a resistance value of 3.3 ohms and a tolerance of ±5%. The resistor is housed in a 4527 package size, making it suitable for automated placement in high-volume production. It operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 300V, with an overload voltage rating of 600V. The device is compliant with RoHS directives and is supplied on 7-inch reels containing 1000 pieces, facilitating easy handling and integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144060CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144060CT-ND
Chip Resistor - Surface Mount A144060CT-ND
3.3 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144060TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144060TR-ND
Chip Resistor - Surface Mount A144060TR-ND
3.3 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144060DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144060DKR-ND
Chip Resistor - Surface Mount A144060DKR-ND
3.3 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3R3, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6371
Res, 3R3, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6371
RES, 3R3, 5%, 6W, 4527, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3R3, 5%, 6W, 4527, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4365
Res, 3R3, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4365
RES, 3R3, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 3R3, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144060CT-ND 97AC6371 34AH4365
Product Name Chip Resistor - Surface Mount Res, 3R3, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 3R3, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers