TE Connectivity Chip Resistor - Surface Mount 35603M6FT

Description
3.6 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.6 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144042TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144042TR-ND
Chip Resistor - Surface Mount A144042TR-ND
3.6 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

3.6 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3M6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1233
Res, 3M6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1233
RES, 3M6, 1%, 6W, 4527, THICK FILM; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3M6, 1%, 6W, 4527, THICK FILM; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1234
Res, 3M6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1234
RES, 3M6, 1%, 6W, 4527, THICK FILM; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3M6, 1%, 6W, 4527, THICK FILM; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144042TR-ND 97AC1233
Product Name Chip Resistor - Surface Mount Res, 3M6, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers