TE Connectivity Chip Resistor - Surface Mount 35603K3JT

Description
3.3 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144096TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144096TR-ND
Chip Resistor - Surface Mount A144096TR-ND
3.3 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

3.3 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144096CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144096CT-ND
Chip Resistor - Surface Mount A144096CT-ND
3.3 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

3.3 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3K3, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9837
Res, 3K3, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9837
RES, 3K3, 5%, 6W, 4527, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3K3, 5%, 6W, 4527, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4353
Res, 3K3, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4353
RES, 3K3, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 3K3, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144096TR-ND 96AC9837 34AH4353
Product Name Chip Resistor - Surface Mount Res, 3K3, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 3K3, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details